☰
MAX4314EEE+
MAX4314EEE+
Active
Description:  IC AMP MPLEX AMP 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4314EEE+ Datasheet
History Price: $10.60000
In Stock: 12720
MAX4314EEE+ vs MAX4026EUP
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
4:1 Multiplexer-Amplifier
2:1 Multiplexer-Amplifier
Output Type
Rail-to-Rail
Single-Ended
Number of Circuits
1
4
-3db Bandwidth
127 MHz
200 MHz
Slew Rate
430V/μs
363V/μs
Current - Supply
6.9 mA
34 mA
Current - Output / Channel
95 mA
-
Voltage - Supply, Single/Dual (?
4V ~ 10.5V, ?V ~ 5.25V
?.25V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-QSOP
20-TSSOP