Multiplexer/Demultiplexer Circuit
16:16
16:16
On-State Resistance (Max)
-
10Ohm
Voltage - Supply, Single (V-)
4.5V ~ 5.5V
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
?V ~ 5V
?V ~ 5.5V
-3db Bandwidth
110MHz
110MHz
Features
Buffered, SPI
Buffered, SPI
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
-
Package / Case
128-LQFP
128-LQFP
Supplier Device Package
128-LQFP (14x20)
128-LQFP (14x20)