☰
MAX4356ECD+
MAX4356ECD+
Obsolete
Description:  IC VIDEO CROSSPOINT SWIT 128TQFP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4356ECD+ Datasheet
History Price: $49.91000
In Stock: 38960
MAX4356ECD+ vs MAX4456EPL
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
16:16
1:1
Switch Circuit
-
SPST
Number of Channels
1
8
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
4.5V ~ 5.5V
-
Voltage - Supply, Dual (V?
?V ~ 5V
?.5V ~ 5.5V
-3db Bandwidth
110MHz
35MHz
Features
Buffered, SPI
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
128-LQFP
40-DIP (0.600", 15.24mm)
Supplier Device Package
128-LQFP (14x20)
40-PDIP