Multiplexer/Demultiplexer Circuit
16:16
2:1
On-State Resistance (Max)
-
20Ohm
Voltage - Supply, Single (V-)
4.5V ~ 5.5V
2.7V ~ 12V
Voltage - Supply, Dual (V?
?V ~ 5V
?.7V ~ 6V
-3db Bandwidth
110MHz
300MHz
Features
Buffered, SPI
Bi-Directional, Break-Before-Make, T-Switch Configuration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
128-LQFP
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
128-LQFP (14x20)
16-QSOP