☰
MAX4356ECD+
MAX4356ECD+
Obsolete
Description:  IC VIDEO CROSSPOINT SWIT 128TQFP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4356ECD+ Datasheet
History Price: $49.91000
In Stock: 38960
MAX4356ECD+ vs MAX4565CAP+
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
16:16
1:1
Switch Circuit
-
SPST
Number of Channels
1
4
On-State Resistance (Max)
-
60Ohm
Voltage - Supply, Single (V-)
4.5V ~ 5.5V
2.7V ~ 12V
Voltage - Supply, Dual (V?
?V ~ 5V
?.7V ~ 6V
-3db Bandwidth
110MHz
350MHz
Features
Buffered, SPI
Bi-Directional, T-Switch Configuration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
128-LQFP
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
128-LQFP (14x20)
20-SSOP