☰
MAX4356ECD
MAX4356ECD
Active
Description:  VIDEO XPOINT SWITCH
Manufacturer:  Maxim Integrated
Datasheet:   MAX4356ECD Datasheet
History Price: $73.65000
In Stock: 6520
MAX4356ECD vs MAX14536EEVB+
Series
-
-
Packaging
Bulk
Strip
Status
Active
Active
Applications
Video
Audio, Video
Multiplexer/Demultiplexer Circuit
16:16
2:1
Switch Circuit
-
SPDT
Number of Channels
1
1
On-State Resistance (Max)
10Ohm
350mOhm
Voltage - Supply, Single (V-)
4.5V ~ 5.5V
2.4V ~ 5.5V
Voltage - Supply, Dual (V?
?V ~ 5.5V
-
-3db Bandwidth
110MHz
100MHz
Features
Buffered, SPI
Break-Before-Make
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
128-LQFP
10-UFQFN
Supplier Device Package
128-LQFP (14x20)
10-UTQFN (1.4x1.8)