☰
MAX435EPD
MAX435EPD
Obsolete
Description:  IC OPAMP TRANSCOND 1 CIRC 14DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX435EPD Datasheet
History Price: $4.51000
In Stock: 11200
MAX435EPD vs MAX2471EUT
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Transconductance
Buffer
Number of Circuits
1
1
Output Type
Differential
Differential
Slew Rate
800V/μs
-
Gain Bandwidth Product
-
200 MHz
-3db Bandwidth
275 MHz
-
Current - Input Bias
1 μA
10 μA
Voltage - Input Offset
300 μV
-
Current - Supply
35mA
5.5mA
Current - Output / Channel
10 mA
-
Voltage - Supply Span (Min)
9.5 V
2.7 V
Voltage - Supply Span (Max)
10.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
SOT-23-6
Supplier Device Package
14-PDIP
SOT-23-6