☰
MAX435ESD+
MAX435ESD+
Active
Description:  IC OPAMP TRANSCOND 1 CIRC 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX435ESD+ Datasheet
History Price: $6.74000
In Stock: 47440
MAX435ESD+ vs MAX2470EUT
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Transconductance
Buffer
Number of Circuits
1
1
Output Type
Differential
Differential
Slew Rate
800V/μs
-
Gain Bandwidth Product
-
200 MHz
-3db Bandwidth
275 MHz
-
Current - Input Bias
1 μA
10 μA
Voltage - Input Offset
300 μV
-
Current - Supply
35mA
5.5mA
Current - Output / Channel
10 mA
-
Voltage - Supply Span (Min)
9.5 V
2.7 V
Voltage - Supply Span (Max)
10.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
14-SOIC
SOT-23-6