☰
MAX4363EUP
MAX4363EUP
Obsolete
Description:  IC TRANSCEIVER HALF 2/2 20TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4363EUP Datasheet
History Price: $2.86000
In Stock: 15760
MAX4363EUP vs MAX9480EUP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
DSL
DSL
Number of Drivers/Receivers
2/2
1/1
Duplex
Half
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-TSSOP
20-TSSOP-EP