☰
MAX4368EKA
MAX4368EKA
Active
Description:  AUDIO POWER AMP WITH SHUTDOWN
Manufacturer:  Maxim Integrated
Datasheet:   MAX4368EKA Datasheet
History Price: $0.97000
In Stock: 46400
MAX4368EKA vs MAX4366EBL
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
-
Output Type
1-Channel (Mono)
-
Max Output Power x Channels @ Load
330mW x 1 @ 16Ohm
-
Voltage - Supply
2.3V ~ 5.5V
-
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Supplier Device Package
SOT-23-8
8-UCSP (1.52x1.52)
Package / Case
SOT-23-8
8-WFBGA, CSPBGA