☰
MAX4368EKA
MAX4368EKA
Active
Description:  AUDIO POWER AMP WITH SHUTDOWN
Manufacturer:  Maxim Integrated
Datasheet:   MAX4368EKA Datasheet
History Price: $0.97000
In Stock: 25400
MAX4368EKA vs MAX9700AEBC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class D
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
330mW x 1 @ 16Ohm
1.6W x 1 @ 6Ohm
Voltage - Supply
2.3V ~ 5.5V
2.5V ~ 5.5V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
SOT-23-8
10-UCSP
Package / Case
SOT-23-8
10-WFBGA, CSPBGA