☰
MAX436CSD+
MAX436CSD+
Obsolete
Description:  IC OPAMP TRANSCOND 1 CIRC 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX436CSD+ Datasheet
History Price: Obsolete
In Stock: 13040
MAX436CSD+ vs MAX2471EUT
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Transconductance
Buffer
Number of Circuits
1
1
Output Type
-
Differential
Slew Rate
850V/μs
-
Gain Bandwidth Product
-
200 MHz
-3db Bandwidth
200 MHz
-
Current - Input Bias
1 μA
10 μA
Voltage - Input Offset
300 μV
-
Current - Supply
35mA
5.5mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
9.5 V
2.7 V
Voltage - Supply Span (Max)
10.5 V
5.5 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
14-SOIC
SOT-23-6