☰
MAX436CSD+
MAX436CSD+
Obsolete
Description:  IC OPAMP TRANSCOND 1 CIRC 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX436CSD+ Datasheet
History Price: Obsolete
In Stock: 13040
MAX436CSD+ vs MAX4019EEE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Amplifier Type
Transconductance
Buffer, Voltage Feedback
Number of Circuits
1
3
Output Type
-
Rail-to-Rail
Slew Rate
850V/μs
600V/μs
Gain Bandwidth Product
-
140 MHz
-3db Bandwidth
200 MHz
200 MHz
Current - Input Bias
1 μA
5.4 μA
Voltage - Input Offset
300 μV
4 mV
Current - Supply
35mA
5.5mA (x3 Channels)
Current - Output / Channel
-
120 mA
Voltage - Supply Span (Min)
9.5 V
3.15 V
Voltage - Supply Span (Max)
10.5 V
11 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
16-QSOP