Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated MAX436EPD+
MAX436EPD+
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP TRANSCOND 1 CIRC 14DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX436EPD+ Datasheet
History Price: Obsolete
In Stock: 49280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX436EPD+ vs MAX2471EUT
Part No
MAX436EPD+
MAX2471EUT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Transconductance
Buffer
Number of Circuits
1
1
Output Type
-
Differential
Slew Rate
850V/μs
-
Gain Bandwidth Product
-
200 MHz
-3db Bandwidth
200 MHz
-
Current - Input Bias
1 μA
10 μA
Voltage - Input Offset
300 μV
-
Current - Supply
35mA
5.5mA
Current - Output / Channel
20 mA
-
Voltage - Supply Span (Min)
9.5 V
2.7 V
Voltage - Supply Span (Max)
10.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
SOT-23-6
Supplier Device Package
14-PDIP
SOT-23-6