☰
MAX436EPD+
MAX436EPD+
Obsolete
Description:  IC OPAMP TRANSCOND 1 CIRC 14DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX436EPD+ Datasheet
History Price: Obsolete
In Stock: 49280
MAX436EPD+ vs MAX4012EUK
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Transconductance
Voltage Feedback
Number of Circuits
1
1
Output Type
-
Rail-to-Rail
Slew Rate
850V/μs
600V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
200 MHz
200 MHz
Current - Input Bias
1 μA
5.4 μA
Voltage - Input Offset
300 μV
4 mV
Current - Supply
35mA
5.5mA
Current - Output / Channel
20 mA
120 mA
Voltage - Supply Span (Min)
9.5 V
3.15 V
Voltage - Supply Span (Max)
10.5 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
SC-74A, SOT-753
Supplier Device Package
14-PDIP
SOT-23-5