☰
MAX4378FASD
MAX4378FASD
Obsolete
Description:  IC CURR SENSE 4 CIRCUIT 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4378FASD Datasheet
History Price: $2.35000
In Stock: 2560
MAX4378FASD vs MAX4014EUK
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Current Sense
Buffer, Voltage Feedback
Number of Circuits
4
1
Output Type
-
Rail-to-Rail
Slew Rate
10V/μs
600V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
2 MHz
200 MHz
Current - Input Bias
120 μA
5.4 μA
Voltage - Input Offset
-
4 mV
Current - Supply
1mA (x4 Channels)
5.5mA
Current - Output / Channel
-
120 mA
Voltage - Supply Span (Min)
3 V
3.15 V
Voltage - Supply Span (Max)
28 V
11 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753
Supplier Device Package
14-SOIC
SOT-23-5