Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated MAX4378FAUD+
MAX4378FAUD+
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CURR SENSE 4 CIRCUIT 14TSSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX4378FAUD+ Datasheet
History Price: $6.12000
In Stock: 25040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4378FAUD+ vs MAX2471EUT
Part No
MAX4378FAUD+
MAX2471EUT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
Current Sense
Buffer
Number of Circuits
4
1
Output Type
-
Differential
Slew Rate
10V/μs
-
Gain Bandwidth Product
-
200 MHz
-3db Bandwidth
2 MHz
-
Current - Input Bias
120 μA
10 μA
Voltage - Input Offset
-
-
Current - Supply
1mA (x4 Channels)
5.5mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
3 V
2.7 V
Voltage - Supply Span (Max)
28 V
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
SOT-23-6
Supplier Device Package
14-TSSOP
SOT-23-6