☰
MAX4378FAUD+
MAX4378FAUD+
Active
Description:  IC CURR SENSE 4 CIRCUIT 14TSSOP
Manufacturer:  Maxim Integrated
History Price: $6.12000
In Stock: 1620
MAX4378FAUD+ vs MAX2473EUT
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
Current Sense
Buffer
Number of Circuits
4
1
Output Type
-
-
Slew Rate
10V/μs
-
Gain Bandwidth Product
-
-
-3db Bandwidth
2 MHz
-
Current - Input Bias
120 μA
-
Voltage - Input Offset
-
-
Current - Supply
1mA (x4 Channels)
2.7mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
3 V
2.7 V
Voltage - Supply Span (Max)
28 V
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
SOT-23-6
Supplier Device Package
14-TSSOP
SOT-23-6