☰
MAX4378FAUD+
MAX4378FAUD+
Active
Description:  IC CURR SENSE 4 CIRCUIT 14TSSOP
Manufacturer:  Maxim Integrated
History Price: $6.12000
In Stock: 25040
MAX4378FAUD+ vs MAX4014EUK
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
Current Sense
Buffer, Voltage Feedback
Number of Circuits
4
1
Output Type
-
Rail-to-Rail
Slew Rate
10V/μs
600V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
2 MHz
200 MHz
Current - Input Bias
120 μA
5.4 μA
Voltage - Input Offset
-
4 mV
Current - Supply
1mA (x4 Channels)
5.5mA
Current - Output / Channel
-
120 mA
Voltage - Supply Span (Min)
3 V
3.15 V
Voltage - Supply Span (Max)
28 V
11 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
SC-74A, SOT-753
Supplier Device Package
14-TSSOP
SOT-23-5