Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated MAX4378FAUD
MAX4378FAUD
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CURR SENSE 4 CIRCUIT 14TSSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX4378FAUD Datasheet
History Price: $2.35000
In Stock: 31920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4378FAUD vs MAX4014EUK
Part No
MAX4378FAUD
MAX4014EUK
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Current Sense
Buffer, Voltage Feedback
Number of Circuits
4
1
Output Type
-
Rail-to-Rail
Slew Rate
10V/μs
600V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
2 MHz
200 MHz
Current - Input Bias
120 μA
5.4 μA
Voltage - Input Offset
-
4 mV
Current - Supply
1mA (x4 Channels)
5.5mA
Current - Output / Channel
-
120 mA
Voltage - Supply Span (Min)
3 V
3.15 V
Voltage - Supply Span (Max)
28 V
11 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
SC-74A, SOT-753
Supplier Device Package
14-TSSOP
SOT-23-5