☰
MAX437CSA+
MAX437CSA+
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX437CSA+ Datasheet
History Price: $3.08000
In Stock: 44960
MAX437CSA+ vs MAX2472EUT
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
Buffer
Number of Circuits
1
1
Output Type
-
-
Slew Rate
17V/μs
-
Gain Bandwidth Product
60 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
10 nA
-
Voltage - Input Offset
5 μV
-
Current - Supply
-
5.2mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
-
2.7 V
Voltage - Supply Span (Max)
-
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
8-SOIC
SOT-23-6