Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated MAX437CSA+
MAX437CSA+
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX437CSA+ Datasheet
History Price: $3.08000
In Stock: 44320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX437CSA+ vs MAX4012EUK
Part No
MAX437CSA+
MAX4012EUK
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
Voltage Feedback
Number of Circuits
1
1
Output Type
-
Rail-to-Rail
Slew Rate
17V/μs
600V/μs
Gain Bandwidth Product
60 MHz
-
-3db Bandwidth
-
200 MHz
Current - Input Bias
10 nA
5.4 μA
Voltage - Input Offset
5 μV
4 mV
Current - Supply
-
5.5mA
Current - Output / Channel
-
120 mA
Voltage - Supply Span (Min)
-
3.15 V
Voltage - Supply Span (Max)
-
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753
Supplier Device Package
8-SOIC
SOT-23-5