Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated MAX4382EEE+
MAX4382EEE+
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP VFB 3 CIRCUIT 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX4382EEE+ Datasheet
History Price: $5.54000
In Stock: 11760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4382EEE+ vs MAX2471EUT
Part No
MAX4382EEE+
MAX2471EUT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
Voltage Feedback
Buffer
Number of Circuits
3
1
Output Type
Rail-to-Rail
Differential
Slew Rate
485V/μs
-
Gain Bandwidth Product
-
200 MHz
-3db Bandwidth
210 MHz
-
Current - Input Bias
8.5 μA
10 μA
Voltage - Input Offset
3 mV
-
Current - Supply
7.5mA (x3 Channels)
5.5mA
Current - Output / Channel
75 mA
-
Voltage - Supply Span (Min)
4.5 V
2.7 V
Voltage - Supply Span (Max)
11 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
16-QSOP
SOT-23-6