☰
MAX4382EEE+
MAX4382EEE+
Active
Description:  IC OPAMP VFB 3 CIRCUIT 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4382EEE+ Datasheet
History Price: $5.54000
In Stock: 1280
MAX4382EEE+ vs MAX4022EEE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
Voltage Feedback
Buffer, Voltage Feedback
Number of Circuits
3
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
485V/μs
600V/μs
Gain Bandwidth Product
-
140 MHz
-3db Bandwidth
210 MHz
200 MHz
Current - Input Bias
8.5 μA
5.4 μA
Voltage - Input Offset
3 mV
4 mV
Current - Supply
7.5mA (x3 Channels)
5.5mA (x4 Channels)
Current - Output / Channel
75 mA
120 mA
Voltage - Supply Span (Min)
4.5 V
3.15 V
Voltage - Supply Span (Max)
11 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP