☰
MAX4386EESD+
MAX4386EESD+
Active
Description:  IC AMP VOLTAGE FEEDBACK 14SOIC
Manufacturer:  Maxim Integrated
History Price: $6.45000
In Stock: 36800
MAX4386EESD+ vs MAX3510EEP
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
Voltage Feedback
CATV
Output Type
Rail-to-Rail
-
Number of Circuits
4
1
-3db Bandwidth
230 MHz
100 MHz
Slew Rate
450V/μs
-
Current - Supply
5.5 mA
109 mA
Current - Output / Channel
55 mA
-
Voltage - Supply, Single/Dual (?
4.5V ~ 5.5V
4.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
20-QSOP