☰
MAX4386EESD+
MAX4386EESD+
Active
Description:  IC AMP VOLTAGE FEEDBACK 14SOIC
Manufacturer:  Maxim Integrated
History Price: $6.45000
In Stock: 4600
MAX4386EESD+ vs MAX4026EUP
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
Voltage Feedback
2:1 Multiplexer-Amplifier
Output Type
Rail-to-Rail
Single-Ended
Number of Circuits
4
4
-3db Bandwidth
230 MHz
200 MHz
Slew Rate
450V/μs
363V/μs
Current - Supply
5.5 mA
34 mA
Current - Output / Channel
55 mA
-
Voltage - Supply, Single/Dual (?
4.5V ~ 5.5V
?.25V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SOIC
20-TSSOP