Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX4386EESD+
MAX4386EESD+
Active
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP VOLTAGE FEEDBACK 14SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX4386EESD+ Datasheet
History Price: $6.45000
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4386EESD+ vs MAX4030EESA+
Part No
MAX4386EESD+
MAX4030EESA+
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Applications
Voltage Feedback
General Purpose
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
4
2
-3db Bandwidth
230 MHz
144 MHz
Slew Rate
450V/μs
115V/μs
Current - Supply
5.5 mA
12 mA
Current - Output / Channel
55 mA
100 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 5.5V
4.5V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC