Packaging
Tape & Reel (TR)
Bulk
Applications
Voltage Feedback
2:1 Multiplexer-Amplifier
Output Type
Rail-to-Rail
Single-Ended
-3db Bandwidth
85 MHz
200 MHz
Slew Rate
500V/μs
363V/μs
Current - Supply
6 mA
34 mA
Current - Output / Channel
95 mA
-
Voltage - Supply, Single/Dual (?
4.5V ~ 11V, ?.25V ~ 5.5V
?.25V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
SC-70-6
20-TSSOP