Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX4389EXT+T
MAX4389EXT+T
Active
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP VOLTAGE FEEDBACK SC70-6
Manufacturer:
Maxim Integrated
Datasheet:
MAX4389EXT+T Datasheet
History Price: $2.65000
In Stock: 22200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4389EXT+T vs MAX441CPP
Part No
MAX4389EXT+T
MAX441CPP
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Applications
Voltage Feedback
General Purpose
Output Type
Rail-to-Rail
-
Number of Circuits
1
4
-3db Bandwidth
85 MHz
160 MHz
Slew Rate
500V/μs
370V/μs
Current - Supply
6 mA
40 mA
Current - Output / Channel
95 mA
-
Voltage - Supply, Single/Dual (?
4.5V ~ 11V, ?.25V ~ 5.5V
?.75V ~ 5.25V
Mounting Type
Surface Mount
Through Hole
Package / Case
6-TSSOP, SC-88, SOT-363
20-DIP (0.300", 7.62mm)
Supplier Device Package
SC-70-6
20-PDIP