☰
MAX4389EXT
MAX4389EXT
Active
Description:  IC OPAMP GP 1 CIRCUIT SC70-6
Manufacturer:  Maxim Integrated
Datasheet:   MAX4389EXT Datasheet
History Price: $1.13000
In Stock: 34720
MAX4389EXT vs MAX2473EUT
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
Buffer
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
500V/μs
-
Gain Bandwidth Product
-
-
-3db Bandwidth
-
-
Current - Input Bias
2.5 μA
-
Voltage - Input Offset
7 mV
-
Current - Supply
6mA
2.7mA
Current - Output / Channel
95 mA
-
Voltage - Supply Span (Min)
4.5 V
2.7 V
Voltage - Supply Span (Max)
11 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
SOT-23-6
Supplier Device Package
SC-70-6
SOT-23-6