☰
MAX4394EUD
MAX4394EUD
Active
Description:  IC OPAMP GP 3 CIRCUIT 14TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4394EUD Datasheet
History Price: $1.16000
In Stock: 22800
MAX4394EUD vs MAX4014EUK
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
Buffer, Voltage Feedback
Number of Circuits
3
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
500V/μs
600V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
-
200 MHz
Current - Input Bias
15 μA
5.4 μA
Voltage - Input Offset
-
4 mV
Current - Supply
6mA (x3 Channels)
5.5mA
Current - Output / Channel
-
120 mA
Voltage - Supply Span (Min)
4.5 V
3.15 V
Voltage - Supply Span (Max)
11 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
SC-74A, SOT-753
Supplier Device Package
14-TSSOP
SOT-23-5