☰
MAX440CWI
MAX440CWI
Active
Description:  HIGH-SPEED VIDEO MUX/AMPLIFIER
Manufacturer:  Maxim Integrated
Datasheet:   MAX440CWI Datasheet
History Price: $15.95000
In Stock: 23520
MAX440CWI vs MAX441CWP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Applications
8:1 Multiplexer-Amplifier
General Purpose
Output Type
-
-
Number of Circuits
1
4
-3db Bandwidth
110 MHz
160 MHz
Slew Rate
370V/μs
370V/μs
Current - Supply
40 mA
40 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
?.75V ~ 5.25V
?.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
20-SOIC