☰
MAX4411BEBE
MAX4411BEBE
Active
Description:  STEREO HEADPHONE AMP W/ SHUTDOWN
Manufacturer:  Maxim Integrated
Datasheet:   MAX4411BEBE Datasheet
History Price: Active
In Stock: 20720
MAX4411BEBE vs MAX98400AETX+T
Series
DirectDrive
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Class AB
Class D
Output Type
Headphones, 2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
80mW x 2 @ 16Ohm
20W x 2 @ 8Ohm
Voltage - Supply
1.8V ~ 3.6V
8V ~ 28V
Features
-
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
14-UCSP (2.02x2.02)
36-TQFN (6x6)
Package / Case
14-WFBGA, CSPBGA
36-WFQFN Exposed Pad