☰
MAX4411EBE+
MAX4411EBE+
Obsolete
Description:  IC AMP CLASS AB STER 80MW 16UCSP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4411EBE+ Datasheet
History Price: Obsolete
In Stock: 36320
MAX4411EBE+ vs MAX4062EUB
Series
DirectDrive
-
Packaging
Strip
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
Headphones, 2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
80mW x 2 @ 16Ohm
-
Voltage - Supply
1.8V ~ 3.6V
2.4V ~ 5.5V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
16-UCSP (2x2)
10-uMAX
Package / Case
16-WFBGA, CSPBGA
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)