Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX4411EBE+
MAX4411EBE+
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB STER 80MW 16UCSP
Manufacturer:
Maxim Integrated
Datasheet:
MAX4411EBE+ Datasheet
History Price: Obsolete
In Stock: 14180
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4411EBE+ vs MAX9700AEBC-T
Part No
MAX4411EBE+
MAX9700AEBC-T
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
DirectDrive
-
Packaging
Strip
Bulk
Status
Obsolete
Active
Type
Class AB
Class D
Output Type
Headphones, 2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
80mW x 2 @ 16Ohm
1.6W x 1 @ 6Ohm
Voltage - Supply
1.8V ~ 3.6V
2.5V ~ 5.5V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
16-UCSP (2x2)
10-UCSP
Package / Case
16-WFBGA, CSPBGA
10-WFBGA, CSPBGA