☰
MAX4411EBE+TW
MAX4411EBE+TW
Active
Description:  80MW, FIXED-GAIN, DIRECTDRIVE, S
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 45040
MAX4411EBE+TW vs MAX9700AEBC-T
Series
DirectDrive
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Class AB
Class D
Output Type
Headphones, 2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
80mW x 2 @ 16Ohm
1.6W x 1 @ 6Ohm
Voltage - Supply
1.8V ~ 3.6V
2.5V ~ 5.5V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
16-UCSP (2x2)
10-UCSP
Package / Case
16-WFBGA, CSPBGA
10-WFBGA, CSPBGA