☰
MAX441CPP
MAX441CPP
Active
Description:  HIGH-SPEED VIDEO MUX/AMPLIFIER
Manufacturer:  Maxim Integrated
Datasheet:   MAX441CPP Datasheet
History Price: $8.13000
In Stock: 6000
MAX441CPP vs MAX4024ESD+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Applications
General Purpose
2:1 Multiplexer-Amplifier
Output Type
-
-
Number of Circuits
4
3
-3db Bandwidth
160 MHz
200 MHz
Slew Rate
370V/μs
360V/μs
Current - Supply
40 mA
25 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
?.75V ~ 5.25V
4.5V ~ 11V, ?.25V ~ 5.5V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
14-SOIC