☰
MAX441CPP
MAX441CPP
Active
Description:  HIGH-SPEED VIDEO MUX/AMPLIFIER
Manufacturer:  Maxim Integrated
Datasheet:   MAX441CPP Datasheet
History Price: $8.13000
In Stock: 14000
MAX441CPP vs MAX4026EWP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Applications
General Purpose
2:1 Multiplexer-Amplifier
Output Type
-
Single-Ended
Number of Circuits
4
4
-3db Bandwidth
160 MHz
200 MHz
Slew Rate
370V/μs
363V/μs
Current - Supply
40 mA
34 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
?.75V ~ 5.25V
?.25V ~ 5.5V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
20-SOIC