☰
MAX441CPP
MAX441CPP
Active
Description:  HIGH-SPEED VIDEO MUX/AMPLIFIER
Manufacturer:  Maxim Integrated
Datasheet:   MAX441CPP Datasheet
History Price: $8.13000
In Stock: 6000
MAX441CPP vs MAX4027EUD
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Applications
General Purpose
2:1 Multiplexer-Amplifier
Output Type
-
-
Number of Circuits
4
3
-3db Bandwidth
160 MHz
225 MHz
Slew Rate
370V/μs
1100V/μs
Current - Supply
40 mA
31 mA
Current - Output / Channel
-
143 mA
Voltage - Supply, Single/Dual (?
?.75V ~ 5.25V
5.5V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-PDIP
14-TSSOP