Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX441CPP
MAX441CPP
Active
Linear - Amplifiers - Video Amps and Modules
Description:
HIGH-SPEED VIDEO MUX/AMPLIFIER
Manufacturer:
Maxim Integrated
Datasheet:
MAX441CPP Datasheet
History Price: $8.13000
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX441CPP vs MAX4158EUA+
Part No
MAX441CPP
MAX4158EUA+
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Applications
General Purpose
2:1 Multiplexer-Amplifier
Output Type
-
-
Number of Circuits
4
1
-3db Bandwidth
160 MHz
350 MHz
Slew Rate
370V/μs
700V/μs
Current - Supply
40 mA
10.9 mA
Current - Output / Channel
-
100 mA
Voltage - Supply, Single/Dual (?
?.75V ~ 5.25V
?.5V ~ 5.5V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
20-PDIP
8-uMAX/uSOP