Applications
General Purpose
8:1 Multiplexer-Amplifier
Output Type
-
Rail-to-Rail
-3db Bandwidth
160 MHz
97 MHz
Slew Rate
370V/μs
310V/μs
Current - Supply
40 mA
7.4 mA
Current - Output / Channel
-
95 mA
Voltage - Supply, Single/Dual (?
?.75V ~ 5.25V
4V ~ 10.5V, ?V ~ 5.25V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
16-SOIC