☰
MAX441CPP
MAX441CPP
Active
Description:  HIGH-SPEED VIDEO MUX/AMPLIFIER
Manufacturer:  Maxim Integrated
Datasheet:   MAX441CPP Datasheet
History Price: $8.13000
In Stock: 6000
MAX441CPP vs MAX4392EUA-T
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Applications
General Purpose
General Purpose
Output Type
-
2
Number of Circuits
4
Rail-to-Rail
-3db Bandwidth
160 MHz
1V/μs
Slew Rate
370V/μs
-
Current - Supply
40 mA
-
Current - Output / Channel
-
1 pA
Voltage - Supply, Single/Dual (?
?.75V ~ 5.25V
200 μV
Mounting Type
Through Hole
6mA (x2 Channels)
Package / Case
20-DIP (0.300", 7.62mm)
95 mA
Supplier Device Package
20-PDIP
4.5 V