☰
MAX441CPP
MAX441CPP
Active
Description:  HIGH-SPEED VIDEO MUX/AMPLIFIER
Manufacturer:  Maxim Integrated
Datasheet:   MAX441CPP Datasheet
History Price: $8.13000
In Stock: 14000
MAX441CPP vs MAX4395EUD+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Applications
General Purpose
Voltage Feedback
Output Type
-
Rail-to-Rail
Number of Circuits
4
4
-3db Bandwidth
160 MHz
85 MHz
Slew Rate
370V/μs
500V/μs
Current - Supply
40 mA
6 mA
Current - Output / Channel
-
95 mA
Voltage - Supply, Single/Dual (?
?.75V ~ 5.25V
4.5V ~ 11V, ?.25V ~ 5.5V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-PDIP
14-TSSOP