☰
MAX441CPP
MAX441CPP
Active
Description:  HIGH-SPEED VIDEO MUX/AMPLIFIER
Manufacturer:  Maxim Integrated
Datasheet:   MAX441CPP Datasheet
History Price: $8.13000
In Stock: 14000
MAX441CPP vs MAX4445ESE+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Applications
General Purpose
Receiver
Output Type
-
-
Number of Circuits
4
1
-3db Bandwidth
160 MHz
550 MHz
Slew Rate
370V/μs
3800V/μs
Current - Supply
40 mA
41 mA
Current - Output / Channel
-
120 mA
Voltage - Supply, Single/Dual (?
?.75V ~ 5.25V
?.5V ~ 5.5V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
16-SOIC