Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX441CPP
MAX441CPP
Active
Linear - Amplifiers - Video Amps and Modules
Description:
HIGH-SPEED VIDEO MUX/AMPLIFIER
Manufacturer:
Maxim Integrated
Datasheet:
MAX441CPP Datasheet
History Price: $8.13000
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX441CPP vs MAX454CSD+
Part No
MAX441CPP
MAX454CSD+
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Applications
General Purpose
4:1 Multiplexer-Amplifier
Output Type
-
-
Number of Circuits
4
1
-3db Bandwidth
160 MHz
50 MHz
Slew Rate
370V/μs
300V/μs
Current - Supply
40 mA
25 mA
Current - Output / Channel
-
20 mA
Voltage - Supply, Single/Dual (?
?.75V ~ 5.25V
?.5V ~ 5.5V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
14-SOIC