☰
MAX441CPP
MAX441CPP
Active
Description:  HIGH-SPEED VIDEO MUX/AMPLIFIER
Manufacturer:  Maxim Integrated
Datasheet:   MAX441CPP Datasheet
History Price: $8.13000
In Stock: 6000
MAX441CPP vs MAX469CWE-T
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Applications
General Purpose
Video
Output Type
-
Single-Ended
Number of Circuits
4
3
-3db Bandwidth
160 MHz
90 MHz
Slew Rate
370V/μs
300V/μs
Current - Supply
40 mA
80 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
?.75V ~ 5.25V
?.75V ~ 5.25V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
16-SOIC