☰
MAX441CPP
MAX441CPP
Active
Description:  HIGH-SPEED VIDEO MUX/AMPLIFIER
Manufacturer:  Maxim Integrated
Datasheet:   MAX441CPP Datasheet
History Price: $8.13000
In Stock: 14000
MAX441CPP vs MAX9591ETU+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Applications
General Purpose
TFT-LCD Panels:Gamma Buffer
Output Type
-
-
Number of Circuits
4
14
-3db Bandwidth
160 MHz
-
Slew Rate
370V/μs
-
Current - Supply
40 mA
-
Current - Output / Channel
-
400 mA
Voltage - Supply, Single/Dual (?
?.75V ~ 5.25V
-
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
38-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
38-TQFN (5x7)