☰
MAX441CPP
MAX441CPP
Active
Description:  HIGH-SPEED VIDEO MUX/AMPLIFIER
Manufacturer:  Maxim Integrated
Datasheet:   MAX441CPP Datasheet
History Price: $8.13000
In Stock: 6000
MAX441CPP vs MAX9650ATA+
Series
-
-
Packaging
Bulk
Strip
Status
Active
Active
Applications
General Purpose
TFT-LCD Panels:VCOM Driver
Output Type
-
Rail-to-Rail
Number of Circuits
4
1
-3db Bandwidth
160 MHz
35 MHz
Slew Rate
370V/μs
40V/μs
Current - Supply
40 mA
3.7 mA
Current - Output / Channel
-
1.3 A
Voltage - Supply, Single/Dual (?
?.75V ~ 5.25V
9V ~ 20V, ?.5V ~ 10V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
8-WDFN Exposed Pad
Supplier Device Package
20-PDIP
8-TDFN (3x3)