Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX441EWP
MAX441EWP
Active
Linear - Amplifiers - Video Amps and Modules
Description:
HIGH-SPEED VIDEO MUX/AMPLIFIER
Manufacturer:
Maxim Integrated
Datasheet:
MAX441EWP Datasheet
History Price: $12.88000
In Stock: 35280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX441EWP vs MAX441CPP
Part No
MAX441EWP
MAX441CPP
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Applications
General Purpose
General Purpose
Output Type
-
-
Number of Circuits
4
4
-3db Bandwidth
160 MHz
160 MHz
Slew Rate
370V/μs
370V/μs
Current - Supply
40 mA
40 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
?.75V ~ 5.25V
?.75V ~ 5.25V
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-SOIC
20-PDIP