☰
MAX4444ESE
MAX4444ESE
Obsolete
Description:  IC AMP RECEIVER 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4444ESE Datasheet
History Price: Obsolete
In Stock: 25360
MAX4444ESE vs MAX4026EUP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
Receiver
2:1 Multiplexer-Amplifier
Output Type
-
Single-Ended
Number of Circuits
1
4
-3db Bandwidth
550 MHz
200 MHz
Slew Rate
5000V/μs
363V/μs
Current - Supply
41 mA
34 mA
Current - Output / Channel
120 mA
-
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
?.25V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
20-TSSOP